Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.60
|
80
in stock
|
Buy Now | |
TE Store
from US$6.23
|
3,172
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$9.87
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$6.86
|
80
in stock
|
Buy Now | |
element14
from US$5.53
|
7
in stock
|
Buy Now | |
Farnell
from US$4.90
|
7
in stock
|
Buy Now | |
Avnet America
-
|
448
in stock
|
Buy Now | |
RS Americas
from US$6.01
|
-
|
Buy Now | |
Avnet Asia
from US$4.64
|
-
|
Buy Now | |
Boersig
from US$5.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
LED Color (Top Right) | Yellow |
LED Color (Bottom Right) | Yellow |
LED Color (Top Left) | Green |
LED Color (Bottom Left) | Green |
Shield Plating Material | Nickel |
Connector Profile | Standard |
Number of Positions | 8 |
Number of PCB Ground Tabs | 4 |
PCB Mount Orientation | Right Angle |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 2 x 2 |
Status Indicator | LED |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Keyed | No |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
コネクタの高さ | 25.4mm |
PCB Tail Length | .1in, 2.54mm |
Connector Height | 25.4mm, .996in |
PCB Thickness (Recommended) | 1.6mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 35 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45 W LED 2X2,30u'',DIP,H=25.4mm Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2041376-2 | Internal Number: 2041376-2 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Rj45 W Led 2X2 30U Dip |Amp Te Connectivity 2041376-2 | Newark Electronics |
Modular Conn/Ethernet Conn RJ45 W LED 2X2 30u DIP | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Green/Yellow LEDs | Distrelec |
RJ45 CONN, JACK, 8P8C, 2STACK, CAT3 | element14 |
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Tray | Avnet America |
RJ45 W LED 2X2,30uinch, DIP, H=25.4mm, RJ45 Connectors | TE Connectivity 2041376-2 | RS Americas |
RJ45 W LED 2X2,30u'',DIP,H=25.4mm | Boersig |
Where can I find additional details, specifications and documents for a 2041376-2?
Additional datasheets, footprints and schematics for 2041376-2 are listed on our Part Details page. You can also find images and similar parts to 2041376-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041376-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041376-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041376-2 fall under?
The 2041376-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041376-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041376-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041376-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041376-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2041376-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041376-2 often in real-time on the comparison pages.
What if I can't find stock of 2041376-2?
You can fill out our help required form which you can use to request a quote for 2041376-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.