Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | .059in, 1.5mm |
Centerline (Pitch) | .177in, 4.5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 400 |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Seal Cap Hsg 2P, Ampseal16 Sea |Te Connectivity 2040594-1 | Newark Electronics |
2 Position 19.3 x 22 mm Ampseal Cap Housing | Future Electronics |
Connector Accessories Seal Cap Polybutylene Terephthalate Black Bag | Avnet America |
SEAL CAP HSG 2P, AMPSEAL16 SEA Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 2040594-1 | Internal Number: 2040594-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2040594-1?
Additional datasheets, footprints and schematics for 2040594-1 are listed on our Part Details page. You can also find images and similar parts to 2040594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040594-1 fall under?
The 2040594-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040594-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040594-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 2040594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040594-1 often in real-time on the comparison pages.
What if I can't find stock of 2040594-1?
You can fill out our help required form which you can use to request a quote for 2040594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.