Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
632
in stock
|
Buy Now | |
TE Store
from US$5.72
|
6,978
in stock
|
Buy Now | |
Newark Electronics
from US$4.13
|
389
in stock
|
Buy Now | |
element14
from US$4.34
|
389
in stock
|
Buy Now | |
Farnell
from US$3.28
|
389
in stock
|
Buy Now | |
Future Electronics
from US$3.17
|
-
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Boersig
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Housing Color | Black |
Housing Material | Plastic |
Industry Standard | USB 2.0 |
Locking Feature | With |
Mounting Location | Cable Mount |
PCB Mount Retention Type | None |
Locating Posts | Without |
Pick and Place | None |
Comment | Latching USB Plug |
Packaging Quantity | 500 |
Packaging Method | Bag |
Size | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Product Type | Connector |
LED | Without |
Integral Locking Latch | With |
Termination Method | Solder |
Contact Termination Type | Solder Tabs |
INDUSTRIAL USB PLUG KIT BULK PACK STYLE USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Plug Number of Ports: 1 A 2.0 Standard Plug | Usb Connector Type | Part Number: 2040305-1 | Internal Number: 2040305-1 | TE Connectivity | TE Store |
PLUG Cable mount solder USB 2.0 | RS |
Usb, 2.0 Type A, Receptacle, Smt | Newark Electronics |
USB, 2.0 TYPE A, RECEPTACLE, SMT | element14 |
Conn USB PL 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Bag | Avnet America |
PLUG Cable mount solder USB 2.0 | TE Connectivity 2040305-1 | RS Americas |
USB 2.0 A PLUG INDUSTRIAL KIT | TTI Europe |
Where can I find additional details, specifications and documents for a 2040305-1?
Additional datasheets, footprints and schematics for 2040305-1 are listed on our Part Details page. You can also find images and similar parts to 2040305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040305-1 fall under?
The 2040305-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2040305-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040305-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2040305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040305-1 often in real-time on the comparison pages.
What if I can't find stock of 2040305-1?
You can fill out our help required form which you can use to request a quote for 2040305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.