Status: | Unknown |
---|---|
Series: | TRIGARD 2036-xx-SM-H Series |
RoHS: | Unknown |
Product Range | TRIGARD 2036-xx-SM-H Series |
---|---|
DC Breakover Voltage | 230V |
GDT Case Style | 3 Terminal SMD |
Impulse Discharge Current | 20kA |
Impulse Sparkover Voltage | 600V |
SVHC | No SVHC (15-Jan-2019) |
Gdt, 3E, 230V High Temp Rated |Bourns 2036-23-SMLF-H | Newark Electronics |
Gas Discharge Tube Surge Protector 2pF 20kA 230V 2-Pin SMD Bulk | Avnet America |
GDT, 3E, 230V High Temp Rated, Bulk, Bag Packaging | Bourns 2036-23-SMLF-H | RS Americas |
Where can I find additional details, specifications and documents for a 2036-23-SMLF-H?
Additional datasheets, footprints and schematics for 2036-23-SMLF-H are listed on our Part Details page. You can also find images and similar parts to 2036-23-SMLF-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2036-23-SMLF-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2036-23-SMLF-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2036-23-SMLF-H fall under?
The 2036-23-SMLF-H is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2036-23-SMLF-H when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2036-23-SMLF-H you can contact the distributor directly for product support, shipping queries etc.
Is the 2036-23-SMLF-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2036-23-SMLF-H have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2036-23-SMLF-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2036-23-SMLF-H often in real-time on the comparison pages.
What if I can't find stock of 2036-23-SMLF-H?
You can fill out our help required form which you can use to request a quote for 2036-23-SMLF-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.