2035-40-BT1LF Passive Components by Bourns Electronics

GAS DISCHARGE TUBE / Tape & Reel - 14" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$0.50
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Gas Discharge Tube /Tape & Reel - 14" Reel |Bourns 2035-40-BT1LF | Newark Electronics
2-Electrode Miniature Gas Discharge Tube 1pF 400V 2-Pin Axial T/R | Avnet America
GAS DISCHARGE TUBETR14Tape & Reel - 14 reel | Bourns 2035-40-BT1LF | RS Americas
400VDC 2-POLE | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2035-40-BT1LF?

Additional datasheets, footprints and schematics for 2035-40-BT1LF are listed on our Part Details page. You can also find images and similar parts to 2035-40-BT1LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2035-40-BT1LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035-40-BT1LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2035-40-BT1LF fall under?

The 2035-40-BT1LF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 2035-40-BT1LF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2035-40-BT1LF you can contact the distributor directly for product support, shipping queries etc.

Is the 2035-40-BT1LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2035-40-BT1LF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 2035-40-BT1LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2035-40-BT1LF often in real-time on the comparison pages.

What if I can't find stock of 2035-40-BT1LF?

You can fill out our help required form which you can use to request a quote for 2035-40-BT1LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay