Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
27,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
27,810
in stock
|
Buy Now | |
element14
from US$0.14
|
27,810
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.0375
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Typical Current Rating | 8A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle, Socket |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.5 – 1.85mm, .06 – .072in |
Wire Size Search | 22AWG, .5mm², .4mm², 20AWG, .35mm² |
Wire Size | .35 – .5mm², 22 – 20AWG |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Customer Preferred Contact | Yes |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7500 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Contact, Socket, Crimp, 20Awg Rohs Compliant: Yes |Te Connectivity 2035170-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 20AWG | element14 |
TE Connectivity - AMP CONTACT FEMALE 0.64 20-22 C | Distrelec |
AMP 0.64 TERMINALS | Avnet America |
Automotive Connectors Contact, female, 0.64, 20-22, C | Sager |
CONTACT F 0.64 20-22 CUNISI | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2035170-1?
Additional datasheets, footprints and schematics for 2035170-1 are listed on our Part Details page. You can also find images and similar parts to 2035170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035170-1 fall under?
The 2035170-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2035170-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035170-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 2035170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035170-1 often in real-time on the comparison pages.
What if I can't find stock of 2035170-1?
You can fill out our help required form which you can use to request a quote for 2035170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.