Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
2,338
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
2,338
in stock
|
Buy Now | |
Distrelec
from US$4.29
|
293
in stock
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
element14
from US$4.32
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
P&s Connectors 8Mm Cst Male Screwed Down Terminal |Molex 203263-4385 | Newark Electronics |
RECT PWR CONTACT, PIN, SCREW | Farnell |
Molex 8mm Power Terminal, Male, 200A, Screw, Vertical | Distrelec |
Coeur CST High-Current Pin Terminal 8mm Diameter 26.15mm Length Screw-Mount Carton | Avnet America |
8MM CST MALE SCREWED DOWN TERMINAL | Molex Incorporated 203263-4385 | RS Americas |
CONTACT, PIN, SCREW, COPPER ALLOY | element14 |
Where can I find additional details, specifications and documents for a 203263-4385?
Additional datasheets, footprints and schematics for 203263-4385 are listed on our Part Details page. You can also find images and similar parts to 203263-4385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203263-4385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203263-4385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203263-4385 fall under?
The 203263-4385 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 203263-4385 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203263-4385 you can contact the distributor directly for product support, shipping queries etc.
Is the 203263-4385 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 203263-4385 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Distrelec and Avnet America have stock available or on a lead time for 203263-4385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203263-4385 often in real-time on the comparison pages.
What if I can't find stock of 203263-4385?
You can fill out our help required form which you can use to request a quote for 203263-4385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.