2027-60-SM-RPLF Passive Components by Bourns Electronics

GAS DISCHARGE TUBE / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.85
65
in stock
Buy Now
Logo for element14
element14
from US$0.58
65
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.72
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Gas Discharge Tube, 600V, 2 Terminal Smd Rohs Compliant: Yes |Bourns 2027-60-SM-RPLF | Newark Electronics
GAS DISCHARGE TUBE, 600V, 2 TERMINAL SMD | element14
Precision Gas Discharge Tube Surge Protector 2-Pin T/R | Avnet America
GAS DISCHARGE TUBETR13,Tape & Reel - 13 reel | Bourns 2027-60-SM-RPLF | RS Americas
600VDC 2-POLE 1KV 1KV/US | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2027-60-SM-RPLF?

Additional datasheets, footprints and schematics for 2027-60-SM-RPLF are listed on our Part Details page. You can also find images and similar parts to 2027-60-SM-RPLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2027-60-SM-RPLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2027-60-SM-RPLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2027-60-SM-RPLF fall under?

The 2027-60-SM-RPLF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 2027-60-SM-RPLF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2027-60-SM-RPLF you can contact the distributor directly for product support, shipping queries etc.

Is the 2027-60-SM-RPLF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2027-60-SM-RPLF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2027-60-SM-RPLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2027-60-SM-RPLF often in real-time on the comparison pages.

What if I can't find stock of 2027-60-SM-RPLF?

You can fill out our help required form which you can use to request a quote for 2027-60-SM-RPLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay