202530 Sensors by Gems Sensors

LIQUID LEVEL SENSOR

Status: Unknown
Series: MIR-900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
No stock
Buy Now
Logo for element14
element14
from US$1.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Operating Pressure Max 150psi
Sensor Body Material Stainless Steel
Output Current 20mA
Product Range MIR-900 Series
Body Material Stainless Steel
Connection Size 1"
Port Style NPT
Response Time 2s
RoHS Compliant No

Alternative Descriptions

Liquid Level Sensor | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202530?

Additional datasheets, footprints and schematics for 202530 are listed on our Part Details page. You can also find images and similar parts to 202530 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202530 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202530 fall under?

The 202530 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.

Can I view similar or alternative parts?

You can view similar parts to 202530 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202530 you can contact the distributor directly for product support, shipping queries etc.

Is the 202530 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202530 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 202530.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202530 often in real-time on the comparison pages.

What if I can't find stock of 202530?

You can fill out our help required form which you can use to request a quote for 202530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay