Status: | Unknown |
---|---|
Series: | 202410 Series |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
No stock
|
Buy Now | |
TTI Europe
from US$3.12
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$3.17
|
52
in stock
|
Buy Now | |
Rutronik
from US$2.06
|
-
|
Buy Now | |
Newark Electronics
from US$4.09
|
-
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$2.96
|
-
|
Buy Now | |
Farnell
from US$2.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 202410 Series |
SVHC | No SVHC (15-Jan-2019) |
USB3.1 TYPE C REC. WATERPROOF | TTI Europe |
Molex USB Connector, Socket, USB-C 3.1, Right Angle, Positions - 24 | Distrelec |
USB TYP C RECEPTACLE MID MOUNT | Rutronik |
USB C Connector | RS |
Usb Connector, 3.1 Type C, Rcpt, 24Pos | Newark Electronics |
24 PIN TYPE C RECEPTACLE W/LIM | Avnet America |
USB Shielded I/O Receptacle, Type C, Mid Mount, Waterproof,5G,20V,6A,24 Circui | Molex Incorporated 202410-0002 | RS Americas |
Where can I find additional details, specifications and documents for a 202410-0002?
Additional datasheets, footprints and schematics for 202410-0002 are listed on our Part Details page. You can also find images and similar parts to 202410-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202410-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202410-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202410-0002 fall under?
The 202410-0002 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 202410-0002 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202410-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 202410-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202410-0002 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rutronik, RS and Newark Electronics have stock available or on a lead time for 202410-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202410-0002 often in real-time on the comparison pages.
What if I can't find stock of 202410-0002?
You can fill out our help required form which you can use to request a quote for 202410-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.