Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Operating Force Max | 0.51N-m |
RoHS Compliant | Yes |
Limit Switches 1NC/1NO 0.5-14 w/ 1.5-3.5 Lever | Sager |
Limit Switch | Newark Electronics |
Enclosed Switch, Side Rotary, 1NC/1NO, DPDT, Snap Action, LS Series | Honeywell 201LS3 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 201LS3?
Additional datasheets, footprints and schematics for 201LS3 are listed on our Part Details page. You can also find images and similar parts to 201LS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201LS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201LS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201LS3 fall under?
The 201LS3 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 201LS3 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201LS3 you can contact the distributor directly for product support, shipping queries etc.
Is the 201LS3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 201LS3 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 201LS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201LS3 often in real-time on the comparison pages.
What if I can't find stock of 201LS3?
You can fill out our help required form which you can use to request a quote for 201LS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.