Status: | Unknown |
---|---|
Series: | 2017 Series |
RoHS: | Unknown |
Product Range | 2017 Series |
---|---|
DC Breakover Voltage | 350V |
GDT Case Style | SMD |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 800V |
SVHC | No SVHC (15-Jan-2018) |
Gas Discharge Tube, 350V, Smd | Newark Electronics |
Surge Arrestor Gas Discharge Tube 350V 12kA SMD T/R | Avnet America |
Gas Tube, Flat, 2 Elect, 350V, 12kA, 8 mm, SMT, Reel pack, 2017 Series | Bourns 2017-35-SMH-RPLF | RS Americas |
GAS DISCHARGE TUBE, 350V, SMD | element14 |
Bourns SMD Surge Arrester 350V 2.5pF 1GOhm | Distrelec |
Where can I find additional details, specifications and documents for a 2017-35-SMH-RPLF?
Additional datasheets, footprints and schematics for 2017-35-SMH-RPLF are listed on our Part Details page. You can also find images and similar parts to 2017-35-SMH-RPLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2017-35-SMH-RPLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2017-35-SMH-RPLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2017-35-SMH-RPLF fall under?
The 2017-35-SMH-RPLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2017-35-SMH-RPLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2017-35-SMH-RPLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2017-35-SMH-RPLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2017-35-SMH-RPLF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 2017-35-SMH-RPLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2017-35-SMH-RPLF often in real-time on the comparison pages.
What if I can't find stock of 2017-35-SMH-RPLF?
You can fill out our help required form which you can use to request a quote for 2017-35-SMH-RPLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.