Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.58
|
3,790
in stock
|
Buy Now | |
Chip One Stop
from US$4.69
|
2,790
in stock
|
Buy Now | |
Distrelec
from US$5.79
|
1,000
in stock
|
Buy Now | |
element14
from US$6.00
|
233
in stock
|
Buy Now | |
Farnell
from US$5.59
|
233
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
94
in stock
|
Buy Now | |
Future Electronics
from US$4.10
|
-
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
Boersig
from US$4.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Latch Plating Material | Tin |
Ejector Location | Both Ends |
Ejector Type | Locking |
Module Key Type | SGRAM |
Number of Rows | 2 |
Number of Positions | 204 |
Center Key | Offset Left |
Number of Keys | 1 |
Module Orientation | Right Angle |
Number of Bays | 2 |
Keying | Standard |
Contact Mating Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
Stack Height | .362in, 9.2mm |
DRAM Voltage | 1.5V |
Centerline (Pitch) | .6mm, .024in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Comment | With floating peg. |
Packaging Method | Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Product Type | Socket |
Profile | Standard |
Row-to-Row Spacing | .322in, 8.2mm |
Sealable | No |
DRAM Type | Double Data Rate (DDR) 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
DIMM Connectors SEMI-HARD TRAY DDR3 204P 9.2H STD | Rapid Electronics |
TE Connectivity - AMP DIMM Connector DDR3 204P 9.2H | Distrelec |
CONNECTOR, SODIMM SOCKET, 204POS | element14 |
Memory Socket, Sodimm, 204Pos, Cam-In | Newark Electronics |
DDR3 SO-DIMM socket 9.2mm std | RS |
204 Position 0.6mm Dual Row SO DIMM Socket | Future Electronics |
Conn DIMM Socket SKT 204 POS 0.6mm Solder ST SMD Tray | Avnet America |
0.6mm Pitch 204 Way, Straight SMT DDR3 DIMM Socket ,1.5 V | TE Connectivity 2013310-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2013310-1?
Additional datasheets, footprints and schematics for 2013310-1 are listed on our Part Details page. You can also find images and similar parts to 2013310-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013310-1 fall under?
The 2013310-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2013310-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013310-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013310-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013310-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 2013310-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013310-1 often in real-time on the comparison pages.
What if I can't find stock of 2013310-1?
You can fill out our help required form which you can use to request a quote for 2013310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.