Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
9,387
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
9,772
in stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
9,551
in stock
|
Buy Now | |
Avnet America
from US$3.06
|
9,551
in stock
|
Buy Now | |
element14
from US$4.90
|
8,457
in stock
|
Buy Now | |
Farnell
from US$4.12
|
8,446
in stock
|
Buy Now | |
TE Store
from US$5.73
|
7,067
in stock
|
Buy Now | |
RS Americas
from US$4.38
|
168
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,952
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
-
|
Buy Now | |
Avnet Asia
from US$3.91
|
-
|
Buy Now | |
Boersig
from US$4.02
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Preloaded | Yes |
Number of Positions | 19 |
Stacked | No |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Thickness (Min) | 1.6mm, .063in |
Tail Length | .091in, 2.3mm |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
PCB Mount Retention Type | Kinked Legs, Straight Leg |
Connector Mounting Type | Board Mount |
Locating Posts | With |
PCB Mounting Style | Through Hole |
Mounting Location | Top |
Circuit Application | Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Flag |
Size | Standard |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Löttemperatur (max.) | 240°C |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 240°C |
Std Hdmi, Flag, T/H Rohs Compliant: Yes |Te Connectivity 2007435-1 | Newark Electronics |
Conn HDMI RCP 19 POS 1.15mm Solder RA Thru-Hole 19 Terminal 1 Port Tray | Avnet America |
RECEPTACLE, HDMI, FLAG, THT | element14 |
Std HDMI, Flag, T/H Connector & Housing Type: Receptacle Connector Profile: Standard Number of Ports: 1 PCB Mount Location: Top PCB Mount Orientation: Perpendicular Right Angle Receptacle Standard 1 Top | Hdmi | Part Number: 2007435-1 | Internal Number: 2007435-1 | TE Connectivity | TE Store |
Flag_HDMI CONNECTOR | TE Connectivity 2007435-1 | RS Americas |
Type A Series 19 Position Receptacle Standard Size 1 Port HDMIÔ Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 2007435-1?
Additional datasheets, footprints and schematics for 2007435-1 are listed on our Part Details page. You can also find images and similar parts to 2007435-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007435-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007435-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007435-1 fall under?
The 2007435-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007435-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007435-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007435-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007435-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for 2007435-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007435-1 often in real-time on the comparison pages.
What if I can't find stock of 2007435-1?
You can fill out our help required form which you can use to request a quote for 2007435-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.