Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
95
in stock
|
Buy Now | |
Heilind Electronics
from US$7.91
|
375
in stock
|
Buy Now | |
Rapid Electronics
from US$7.75
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$7.36
|
300
in stock
|
Buy Now | |
Distrelec
from US$7.57
|
300
in stock
|
Buy Now | |
Farnell
from US$7.51
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
187
in stock
|
Buy Now | |
element14
from US$6.27
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.91
|
125
in stock
|
Buy Now | |
Avnet America
from US$6.40
|
-
|
Buy Now | |
RS Americas
from US$9.33
|
-
|
Buy Now | |
TTI Europe
from US$6.14
|
-
|
Buy Now | |
Richardson RFPD
from US$1.90
|
-
|
Buy Now | |
TE Store
from US$7.59
|
-
|
Buy Now | |
Sager
from US$7.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions MM | 4.4 x 5.1 x 1.9 |
---|---|
Accuracy | Sensor Dependent |
Range | 660 nm / 880 nm |
Package | Lead Frame |
Sensor Type | Photo Optic Components |
Operating Temperature Range | -25 – 80°C, -13 – 176°F |
EMITTER 660/880NM 1 2 | Heilind Electronics |
Biometric Sensors EMITTER 660/880NM Lead Frame | Rapid Electronics |
TE Connectivity EMITTER 660/880NM 1 2 Biometric Sensors | Distrelec |
IR EMITTER, 880NM, RADIAL LEADED | Farnell |
Infrared Emitter Assembly 660 Nm/880 Nm | Newark Electronics |
Biometric Emitter,IR and Red,660/880nm | RS |
EMITTER 660/905NM 12 | Avnet America |
Sensor | RS Americas |
EMITTER 660/880NM 12 | TTI Europe |
OPTICAL SENSOR | Richardson RFPD |
EMITTER 660/880NM 1 2 Photo Optic Sensor Type: Photo Optic Emitter Sensor Package: Lead Frame Photo Optic Emitter Lead Frame | Photo Optic Emitter Assembly | Part Number: 20-0599 | Internal Number: 20-0599 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 20-0599?
Additional datasheets, footprints and schematics for 20-0599 are listed on our Part Details page. You can also find images and similar parts to 20-0599 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-0599 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-0599 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-0599 fall under?
The 20-0599 is listed under Sensors > Photo Optic Sensors.
Can I view similar or alternative parts?
You can view similar parts to 20-0599 when available in the Photo Optic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-0599 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-0599 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-0599 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 20-0599.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-0599 often in real-time on the comparison pages.
What if I can't find stock of 20-0599?
You can fill out our help required form which you can use to request a quote for 20-0599 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.