Status: | Unknown |
---|---|
Series: | EdgeLock 200449 Series |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
57,950
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
25,365
in stock
|
Buy Now | |
element14
from US$0.0485
|
25,365
in stock
|
Buy Now | |
Farnell
from US$0.07
|
25,365
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0370
|
18,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0370
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Product Range | EdgeLock 200449 Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
For Use With | Molex EdgeLock 200890 Series Edge Card Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 24AWG |
Current Rating | 3A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
EDGELOCK CRIMP TERMINAL - TIN PLATED | RS |
2.00mm Pitch EdgeLock Crimp Terminal, Phosphor Bronze, Tin (Sn) Plating, Reel | Molex Incorporated 200449-0001 | RS Americas |
Contact, Crimp, 24Awg-22Awg | Newark Electronics |
CONTACT, CRIMP, 24AWG-22AWG | element14 |
EDGELOCK CRIMP TRML TIN PLATED | Heilind Electronics |
Where can I find additional details, specifications and documents for a 200449-0001?
Additional datasheets, footprints and schematics for 200449-0001 are listed on our Part Details page. You can also find images and similar parts to 200449-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200449-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200449-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200449-0001 fall under?
The 200449-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 200449-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200449-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 200449-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200449-0001 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 200449-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200449-0001 often in real-time on the comparison pages.
What if I can't find stock of 200449-0001?
You can fill out our help required form which you can use to request a quote for 200449-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.