Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$44.39
|
850
in stock
|
Buy Now | |
Avnet America
from US$42.73
|
850
in stock
|
Buy Now | |
TE Store
from US$63.28
|
395
in stock
|
Buy Now | |
Rapid Electronics
from US$55.53
|
217
in stock
|
Buy Now | |
Chip One Stop
from US$40.70
|
217
in stock
|
Buy Now | |
Distrelec
from US$51.77
|
217
in stock
|
Buy Now | |
Farnell
from US$55.24
|
175
in stock
|
Buy Now | |
Heilind Electronics
from US$54.32
|
104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.32
|
24
in stock
|
Buy Now | |
RS Americas
from US$47.83
|
-
|
Buy Now | |
TTI Europe
from US$41.10
|
-
|
Buy Now | |
Sager
from US$45.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Nickel |
---|---|
Key Orientation 1 | 90° |
Number of Keys | 1 |
Backplane Guide Location | Front Board |
Guide Housing Material | Aluminum |
VITA 46 | Yes |
VITA 41 | No |
VITA 66.1 | No |
Mounting Angle | Right Angle |
Guide Hardware | With |
For Use With | VITA 46 3U & 6U 9mm Daughtercard |
Comment | With ESD Spring. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
Ra Keyed Guide Mod, Vita 46, Machined Rohs Compliant: Yes |Te Connectivity 2000713-3 | Newark Electronics |
AMP2000713-3 | Avnet America |
RA Keyed Guide Mod, Vita 46, Machined Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Aluminum Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Guide Socket Module Aluminum | Connector Hardware | Part Number: 2000713-3 | Internal Number: 2000713-3 | TE Connectivity | TE Store |
RA Keyed Guide Mod Vita 46 Machined | Rapid Electronics |
TE Connectivity - AMP RA Keyed Guide Mod Vita 46 Machined | Distrelec |
GUIDE SOCKET, DAUGHTER CARD CONNECTOR | Farnell |
RA KEYED GUIDE MOD, VITA 46, M | Heilind Electronics |
RA Keyed Guide Mod, Vita 46, Machined | TE Connectivity 2000713-3 | RS Americas |
RA KEYED GUIDE MOD, VITA 46, M | TTI Europe |
High Speed / Modular Connectors R/A Keyed Guide Mod Vita 46, Machined | Sager |
Where can I find additional details, specifications and documents for a 2000713-3?
Additional datasheets, footprints and schematics for 2000713-3 are listed on our Part Details page. You can also find images and similar parts to 2000713-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000713-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000713-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000713-3 fall under?
The 2000713-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2000713-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000713-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000713-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000713-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2000713-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000713-3 often in real-time on the comparison pages.
What if I can't find stock of 2000713-3?
You can fill out our help required form which you can use to request a quote for 2000713-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.