Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | - |
---|---|
Transmission Range | - |
Directivity | - |
Supply Voltage Max | - |
Supply Voltage Min | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Supply Current | - |
Infrared Emitter Assembly 660 Nm/940 Nm | Newark Electronics |
EMITTER 660/940NM 12 | TTI Europe |
Biometric Sensors EMITTER 660/940NM 1 2 / ELM-4002 | Sager |
Where can I find additional details, specifications and documents for a 20-0582?
Additional datasheets, footprints and schematics for 20-0582 are listed on our Part Details page. You can also find images and similar parts to 20-0582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-0582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-0582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-0582 fall under?
The 20-0582 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to 20-0582 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-0582 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-0582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-0582 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Sager have stock available or on a lead time for 20-0582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-0582 often in real-time on the comparison pages.
What if I can't find stock of 20-0582?
You can fill out our help required form which you can use to request a quote for 20-0582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.