Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
11,036
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
70,745
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
70,745
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
70,745
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
14,400
in stock
|
Buy Now | |
TE Store
from US$1.33
|
13,221
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
13,200
in stock
|
Buy Now | |
element14
from US$0.92
|
11,036
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm, 3.8µm |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 2µm |
Contact Shape & Form | Single Beam |
Connector Width | .2575in, 6.54mm |
Connector Length | 1.0992in, 27.92mm |
Connector Height | 2.56mm, .1008in |
Accepts Flex Cable Thickness | .012in, .3mm |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Circuit Identification Feature | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1200 |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Wire/Cable Type | FPC, FFC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Conn 1MM CONT ASSY 20P HORIZONTAL TOP FPC | Rapid Electronics |
TE Connectivity - AMP FPC Con 1MM FPC HORZ.TOP CONTASSY 20P | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
FPC Series 20 Position 1 mm Surface Mount Right Angle Slide Lock FFC/FPC | Future Electronics |
1MM FPC HORZ.TOP CONT.ASSY 20P Connector System: Flex-to-Board Number of Positions: 20 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 20 .039" 1 mm | Fpc Connector | Part Number: 2-84953-0 | Internal Number: 2-84953-0 | .039" | TE Connectivity | TE Store |
Conn FPC Connector SKT 20 POS 1mm Solder RA SMD Reel | Avnet America |
CONNECTOR, FPC, SMT, 1MM, 20WAY | element14 |
Conn, Fpc, Rcpt, R/A, 20Pos, 1Mm, Smt | Newark Electronics |
1MM FPC HORZ.TOP CONT.ASSY 20P, FPC Connectors | TE Connectivity 2-84953-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
Colour | Natural |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 2-84953-0?
Additional datasheets, footprints and schematics for 2-84953-0 are listed on our Part Details page. You can also find images and similar parts to 2-84953-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84953-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84953-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84953-0 fall under?
The 2-84953-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84953-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84953-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84953-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84953-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 2-84953-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84953-0 often in real-time on the comparison pages.
What if I can't find stock of 2-84953-0?
You can fill out our help required form which you can use to request a quote for 2-84953-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.