Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.04
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
7,200
in stock
|
Buy Now | |
Farnell
from US$1.06
|
6,000
in stock
|
Buy Now | |
TE Store
from US$2.00
|
1,504
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 27 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm, 78.74µin |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
コネクタの高さ | 2.56mm |
Connector Width | .2575in, 6.54mm |
Connector Length | 34.92mm, 1.3748in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .1008in, 2.56mm |
Operating Voltage | 200VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Circuit Identification Feature | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1200 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Ffc&fpc Conn 1Mm Fpc 27P Horz.bottom Cont.asy |Amp Te Connectivity 2-84952-7 | Newark Electronics |
FFC&FPC Conn 1MM FPC 27P HORZ.BOTTOM CONT.ASY | Rapid Electronics |
TE Connectivity 1MM FPC HORZ.BOTTOM CONT.ASSY 27P FFC/FP | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
1MM FPC HORZ.BOTTOM CONT.ASSY 27P Connector System: Flex-to-Board Number of Positions: 27 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 27 .039" 1 mm | Fpc Connector | Part Number: 2-84952-7 | Internal Number: 2-84952-7 | .039" | TE Connectivity | TE Store |
Conn FPC Connector SKT 27 POS 1mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-84952-7?
Additional datasheets, footprints and schematics for 2-84952-7 are listed on our Part Details page. You can also find images and similar parts to 2-84952-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84952-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84952-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84952-7 fall under?
The 2-84952-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84952-7 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84952-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84952-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84952-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-84952-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84952-7 often in real-time on the comparison pages.
What if I can't find stock of 2-84952-7?
You can fill out our help required form which you can use to request a quote for 2-84952-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.