Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.48
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
8,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
8,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
8,400
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 23 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 2µm, 78.74µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Bright |
Connector Product Type | Connector Assembly |
Contact Mating Location | Bottom |
コネクタの高さ | 2.56mm |
Connector Width | .2575in, 6.54mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 2.56mm, .1008in |
Connector Length | 1.2173in, 30.92mm |
Operating Voltage | 200VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 1200 |
実装方法 | Tape & Reel |
Connector System | Flex-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Wire/Cable Type | FFC, FPC |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Ffc&fpc Conn 1Mm Fpc Horz. Bottom Cont.assy 23P |Amp Te Connectivity 2-84952-3 | Newark Electronics |
FFC&FPC Conn 1MM FPC HORZ. BOTTOM CONT.ASSY 23P | Rapid Electronics |
TE Connectivity - AMP FPC Con 1MM FPC HORZ.BOTTOM CONTASSY 23P | Distrelec |
Conn FPC Connector SKT 23 POS 1mm Solder RA SMD T/R | Avnet America |
1MM FPC HORZ.BOTTOM CONT.ASSY 23P, FPC Connectors | TE Connectivity 2-84952-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 23Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-84952-3?
Additional datasheets, footprints and schematics for 2-84952-3 are listed on our Part Details page. You can also find images and similar parts to 2-84952-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84952-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84952-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84952-3 fall under?
The 2-84952-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84952-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84952-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84952-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84952-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-84952-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84952-3 often in real-time on the comparison pages.
What if I can't find stock of 2-84952-3?
You can fill out our help required form which you can use to request a quote for 2-84952-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.