Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 21 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Location | Bottom |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .1008in, 2.56mm |
Connector Width | 6.54mm, .2575in |
Accepts Flex Cable Thickness | .012in, .3mm |
コネクタの高さ | 2.56mm |
Connector Length | 1.1386in, 28.92mm |
Operating Voltage | 200VAC |
Housing Color | Natural |
Centerline (Pitch) | 1mm, .039in |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 1200 |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
1Mm Fpc Horz.bttm Cont.ass.21P |Amp Te Connectivity 2-84952-1 | Newark Electronics |
Conn FPC Connector SKT 21 POS 1mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-84952-1?
Additional datasheets, footprints and schematics for 2-84952-1 are listed on our Part Details page. You can also find images and similar parts to 2-84952-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-84952-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-84952-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-84952-1 fall under?
The 2-84952-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-84952-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-84952-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-84952-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-84952-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-84952-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-84952-1 often in real-time on the comparison pages.
What if I can't find stock of 2-84952-1?
You can fill out our help required form which you can use to request a quote for 2-84952-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.