Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Insulation Diameter (Max) | .06in, 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
Length | 30.85mm |
Height | 6.86mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | Yes |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
ER - Soft Shell Housing | RS |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 20 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Plug,20 Cont, MATE-N-LOK Series, Free Hanging | TE Connectivity 2-794616-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-794616-0?
Additional datasheets, footprints and schematics for 2-794616-0 are listed on our Part Details page. You can also find images and similar parts to 2-794616-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-794616-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-794616-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-794616-0 fall under?
The 2-794616-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-794616-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-794616-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-794616-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-794616-0 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-794616-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-794616-0 often in real-time on the comparison pages.
What if I can't find stock of 2-794616-0?
You can fill out our help required form which you can use to request a quote for 2-794616-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.