Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
1,917
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
1,917
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
1,917
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
1,917
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 7 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 7 |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Height | .525in, 13.34mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Post Length | 7.62mm, .3in |
Length | 30.12mm, 1.186in |
Operating Voltage | 600VAC |
Housing Material | Thermoplastic Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment Type | Peg |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Tab |
Mating Retention Type | Latch Detent |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Header Type | Shrouded |
Contact Type | Tab, Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.02mm, .119in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P Mta156 Shrd Hdr Assy Lf |Amp Te Connectivity 2-647127-7 | Newark Electronics |
TE Connectivity 07P MTA156 SHRD HDR ASSY LF Headers & Wi | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 7 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-647127-7?
Additional datasheets, footprints and schematics for 2-647127-7 are listed on our Part Details page. You can also find images and similar parts to 2-647127-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-647127-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-647127-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-647127-7 fall under?
The 2-647127-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-647127-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-647127-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-647127-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-647127-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-647127-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-647127-7 often in real-time on the comparison pages.
What if I can't find stock of 2-647127-7?
You can fill out our help required form which you can use to request a quote for 2-647127-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.