Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
920
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
4,359
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
2,109
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
1,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
261
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
261
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
250
in stock
|
Buy Now | |
element14
from US$0.60
|
209
in stock
|
Buy Now | |
Farnell
from US$0.43
|
209
in stock
|
Buy Now | |
TE Store
from US$0.43
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 7 |
Number of Power Positions | 7 |
Number of Rows | 1 |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Mating Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Underplate Material Thickness | .762µin, 30µm |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Wire Size | .8 – .9mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm, .355in |
Length | 1.092in, 27.74mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Cable Exit Angle | 90° |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Orange |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Closed End |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Mating Alignment | Without |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | With |
Contact Retention Type | Locking Lance |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
MTA-156 7 Position 3.96 mm Pitch Single Row 18 AWG Closed End IDC Socket | Future Electronics |
Housing rcpt, 7 way IDC rcpt MTA-156 | RS |
07P Mta156 Conn Assy 18Awg Ora Rohs Compliant: Yes |Amp Te Connectivity 3-640426-7 | Newark Electronics |
Conn IDC Connector F 7 POS 3.96mm IDT RA Cable Mount | Avnet America |
07P MTA156 HSG 18AWG ORA | TTI Europe |
PLUG & SOCKET CONN HOUSING, NYLON 6/6 | element14 |
07P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 7 | Rectangular Power Connector | Part Number: 3-640426-7 | Internal Number: 3-640426-7 | 3.96 mm | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
CLOSED W/O TABS 7P L.R. orange 18 AWG | Rapid Electronics |
Connector Receptacle 7 IDC Standard Locking Ramp 90 deg Nylon 0.156 in. | TE Connectivity 3-640426-7 | RS Americas |
TE Connectivity - AMP PWR CONN 07P MTA156 CONN ASSY 18AWG ORA | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
For Use With | MTA .156 Header |
No. of Positions | 7Ways |
Where can I find additional details, specifications and documents for a 3-640426-7?
Additional datasheets, footprints and schematics for 3-640426-7 are listed on our Part Details page. You can also find images and similar parts to 3-640426-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640426-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640426-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640426-7 fall under?
The 3-640426-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640426-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640426-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640426-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640426-7 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 3-640426-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640426-7 often in real-time on the comparison pages.
What if I can't find stock of 3-640426-7?
You can fill out our help required form which you can use to request a quote for 3-640426-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.