Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1358727 |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
24
in stock
|
Buy Now | |
TE Store
from US$4.26
|
2,087
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
2,081
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
2,081
in stock
|
Buy Now | |
Distrelec
from US$3.04
|
2,081
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
24
in stock
|
Buy Now | |
element14
from US$3.32
|
24
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now | |
Boersig
from US$3.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Top Left) | Green |
---|---|
LED Color (Top Right) | Green |
Modular Jack Latch Orientation | Inverted - Latch Up |
PCB Ground Tab Location | -3.43mm, -.135in |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Connector Profile | Standard |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top, Top and Side |
Number of Panel Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Termination Area Plating Finish | Matte |
Connector Height | .525in, 13.34mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | 2.54mm, .1in |
コネクタの高さ | 13.34mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 63 |
Packaging Method | Box & Tray, Tray |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
IMJ,1X1,PNL GRD,LED(G/G), SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-406549-5 | Internal Number: 2-406549-5 | Alias Number: 1358727 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X1 8/8 SE LED(G/G) | Rapid Electronics |
TE Connectivity - AMP RJ45 Conn IMJ1X1PNL GRDLED(G/G) SN | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
8 Position Single Port Right Angle Through-Hole RJ45 Modular Jack | Future Electronics |
Modular Jack, 8Way | Newark Electronics |
MODULAR JACK, 8WAY | element14 |
MJ 1X1 PNL GRD LED G/G SN CONN | Avnet America |
MOD JACK, RJ45, 8 POSITION, 1 X 1, SINGLE PORT, LED(G/G) | TE Connectivity 2-406549-5 | RS Americas |
IMJ,1X1,PNL GRD,LED(G/G), SN | Boersig |
Status: | Unknown |
---|---|
Series: | LE Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | LE Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 2-406549-5?
Additional datasheets, footprints and schematics for 2-406549-5 are listed on our Part Details page. You can also find images and similar parts to 2-406549-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-406549-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-406549-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-406549-5 fall under?
The 2-406549-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-406549-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-406549-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-406549-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-406549-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-406549-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-406549-5 often in real-time on the comparison pages.
What if I can't find stock of 2-406549-5?
You can fill out our help required form which you can use to request a quote for 2-406549-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.