Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
4
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
TE Store
from US$2.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Connector Profile | Standard |
Shield Plating Finish | Satin |
Modular Jack Latch Orientation | Inverted - Latch Up |
PCB Ground Tab Location | -3.43mm, -.135in |
Shield Material | Copper Alloy |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Keyed | No |
Number of Positions | 8 |
Port Configuration | Single Port |
Panel Ground Location | Sides, Top |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Number of Panel Ground Tabs | 2 |
Status Indicator | None |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15µin, .36µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | 2.54mm, .1in |
コネクタの高さ | 13.34mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .525in, 13.34mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | With kinked leg, Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 441 |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj45 Jack, R/A, 8P8C, 1Port, Cat5, Shld | Newark Electronics |
Modular Conn/Ethernet Conn MJINV1X12PNL G 100 | Rapid Electronics |
8 POS RA INVERTED 1x1 SHIELDED MOD JACK STD PROFILE SATIN FINISH | Future Electronics |
Conn RJ-45 F 8 POS Solder RA Thru-Hole 1Port Tray Cat 5 | Avnet America |
MJ, INV,1X1,2PNL G,.100InchST, SN, RJ45 Connectors | TE Connectivity 2-406541-1 | RS Americas |
Special Order: MJ,INV,1X1,2PNL G,.100ST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-406541-1 | Internal Number: 2-406541-1 | TE Connectivity | TE Store |
MJ,INV,1X1,2PNL G,.100 ST,SN | Farnell |
Where can I find additional details, specifications and documents for a 2-406541-1?
Additional datasheets, footprints and schematics for 2-406541-1 are listed on our Part Details page. You can also find images and similar parts to 2-406541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-406541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-406541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-406541-1 fall under?
The 2-406541-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-406541-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-406541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-406541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-406541-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 2-406541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-406541-1 often in real-time on the comparison pages.
What if I can't find stock of 2-406541-1?
You can fill out our help required form which you can use to request a quote for 2-406541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.