Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shield Plating Finish | Satin |
---|---|
PCB Ground Tab Location | -3.43mm, -.135in |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Port Configuration | Single Port |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of Panel Ground Tabs | 0 |
Status Indicator | None |
PCB Contact Termination Area Plating Material | Tin |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .36µm, 15µin |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | 2.54mm, .1in |
Connector Height | .525in, 13.34mm |
コネクタの高さ | 13.34mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tape & Reel |
Packaging Quantity | 100 |
実装方法 | Tape & Reel |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Jack Connector RJ45 8 Position 1.02mm Single Port Right Angle Through Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-406541-0?
Additional datasheets, footprints and schematics for 2-406541-0 are listed on our Part Details page. You can also find images and similar parts to 2-406541-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-406541-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-406541-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-406541-0 fall under?
The 2-406541-0 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-406541-0 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-406541-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-406541-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-406541-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-406541-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-406541-0 often in real-time on the comparison pages.
What if I can't find stock of 2-406541-0?
You can fill out our help required form which you can use to request a quote for 2-406541-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.