Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | 3.15g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 â 13100CMA, 12 â 10AWG, 2.62 â 6.64mm² |
Wire Insulation Diameter | .17 â .3in, 4.32 â 7.62mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Overall Length | 1.42in, 35.96mm |
Stud Diameter | 6.73mm, .25in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | M6, 1/4 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
PIDG 12-10 R 1/4 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 â 10 AWG Wire Size: 2.62 â 6.64 mm² Wire Size: 5180 â 13100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 12 â 10 AWG 2.62 â 6.64 mm² 5180 â 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 2-35345-1 | Internal Number: 2-35345-1 | TE Connectivity | TE Store |
Pidg 12-10 R 1/4 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 35.97mm 13.49mm Tin Tape Mounted | Avnet America |
PIDG, 12-10 R 1/4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-35345-1?
Additional datasheets, footprints and schematics for 2-35345-1 are listed on our Part Details page. You can also find images and similar parts to 2-35345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35345-1 fall under?
The 2-35345-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35345-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35345-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-35345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35345-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35345-1?
You can fill out our help required form which you can use to request a quote for 2-35345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.