Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.09
|
47,492
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
29,250
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
6,825
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 3.225g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Overall Length | .933in, 23.7mm |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | .79mm, .031in |
Wire Size | 8mm², 8AWG, 13100 – 20800CMA |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Tape mounted on 15.24 [.600 ] centers., Requires a 69875 standard TAPETRONIC machine for application. |
Packaging Method | Tape Mounted |
Packaging Quantity | 1500 |
Sealable | No |
Stud Size | 1/4, M6 |
Shape Description | RING-049 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 8 1/4 | Heilind Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Tape Mounted | Future Electronics |
Terminal, Ring Tongue, M6, 8Awg | Newark Electronics |
Terminal, inal, Solis R 8 1/4 | TE Connectivity 2-33461-2 | RS Americas |
TERMINAL, RING TONGUE, M6, 8AWG | element14 |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 2-33461-2?
Additional datasheets, footprints and schematics for 2-33461-2 are listed on our Part Details page. You can also find images and similar parts to 2-33461-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33461-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33461-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33461-2 fall under?
The 2-33461-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33461-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33461-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33461-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33461-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-33461-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33461-2 often in real-time on the comparison pages.
What if I can't find stock of 2-33461-2?
You can fill out our help required form which you can use to request a quote for 2-33461-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.