Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, .12 – .4mm², 26AWG |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .889mm, .035in |
Overall Length | .544in, 13.82mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Insulated | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal 22AWG to 26AWG M4 Nickel Plated Copper Loose Piece | Avnet America |
Terminal, inal, Budg R 26-22 8 | TE Connectivity 2-32859-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32859-4?
Additional datasheets, footprints and schematics for 2-32859-4 are listed on our Part Details page. You can also find images and similar parts to 2-32859-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32859-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32859-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32859-4 fall under?
The 2-32859-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32859-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32859-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32859-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32859-4 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2-32859-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32859-4 often in real-time on the comparison pages.
What if I can't find stock of 2-32859-4?
You can fill out our help required form which you can use to request a quote for 2-32859-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.