Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 2.502g |
Inspection Slot | No |
Insulation Sleeve Color | Orange |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 1.0079in, 25.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Stud Size | #10 |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Operating Temperature Range | 649°C, 1200°F |
Diamond Grip 12-10 Ht R10 Tape Rohs Compliant: No |Amp Te Connectivity 2-323750-5 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.6mm 9.53mm T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-323750-5?
Additional datasheets, footprints and schematics for 2-323750-5 are listed on our Part Details page. You can also find images and similar parts to 2-323750-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323750-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323750-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323750-5 fall under?
The 2-323750-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323750-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323750-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323750-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323750-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-323750-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323750-5 often in real-time on the comparison pages.
What if I can't find stock of 2-323750-5?
You can fill out our help required form which you can use to request a quote for 2-323750-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.