Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.74
|
12,451
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
12,451
in stock
|
Buy Now | |
Rapid Electronics
from US$2.52
|
12,451
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
12,451
in stock
|
Buy Now | |
Farnell
from US$5.10
|
9,975
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now |
Insulation Sleeve Color | Gray |
---|---|
Weight per Piece | 1g |
Plating Material | Unplated, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .796in, 20.22mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-053 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 1200°F, 649°C |
Terminals Terminal Dg R Ht 22-16 6 |Amp Te Connectivity 2-322873-1 | Newark Electronics |
Terminals TERMINAL DG R HT 22-16 6 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 1.65mm2 | Distrelec |
TERMINAL, RING TONGUE, #6, 16AWG, GRY | Farnell |
Ring Tongue Terminal 16-22AWG Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | Grey |
Insulator Material | PTFE (Polytetrafluoroethylene) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-322873-1?
Additional datasheets, footprints and schematics for 2-322873-1 are listed on our Part Details page. You can also find images and similar parts to 2-322873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322873-1 fall under?
The 2-322873-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322873-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322873-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-322873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322873-1 often in real-time on the comparison pages.
What if I can't find stock of 2-322873-1?
You can fill out our help required form which you can use to request a quote for 2-322873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.