Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .085in, 2.159mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Overall Length | .48in, 12.19mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
TERM, RING, STRATO-THERM, HT, 16-14, 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-322329-1 | Internal Number: 2-322329-1 | TE Connectivity | TE Store |
Term, Ring, Strato-Therm, Ht, 16-14, 6 |Amp Te Connectivity 2-322329-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Nickel Loose Piece | Avnet America |
STRATO THERM RING 16-14 6 | TE Connectivity 2-322329-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-322329-1?
Additional datasheets, footprints and schematics for 2-322329-1 are listed on our Part Details page. You can also find images and similar parts to 2-322329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322329-1 fall under?
The 2-322329-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322329-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322329-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-322329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322329-1 often in real-time on the comparison pages.
What if I can't find stock of 2-322329-1?
You can fill out our help required form which you can use to request a quote for 2-322329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.