Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.13
|
3,941
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
5,920
in stock
|
Buy Now | |
element14
from US$6.48
|
153
in stock
|
Buy Now | |
Farnell
from US$5.92
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
96
in stock
|
Buy Now | |
Heilind Electronics
from US$6.31
|
68
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.31
|
22
in stock
|
Buy Now | |
Future Electronics
from US$8.24
|
-
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now | |
RS Americas
from US$9.80
|
-
|
Buy Now | |
TE Store
from US$9.35
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Vented | No |
Number of Positions | 4 |
Contact Current Rating (Max) | 5A |
Connector Diameter | 80mm |
Product Height | 16.5mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Gray |
Agency & Standard | UL |
Circuit Application | Power |
Lighting Product Type | Light Controller Base |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
IP Water Sealing Level | 6 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
LUMAWISE Endurance S 80mm Keyed Seal | RS |
LED LIGHT CONN BASE, 80MM, 4POS, PCB | element14 |
Led Light Conn Base, 80Mm, 4Pos, Pcb | Newark Electronics |
LUMAWISE KEY A BASE,80MM KEYED,NO VENT | Heilind Electronics |
4 Position 5 A Gray Light Controller Connector Base | Future Electronics |
Module Base Assembly 80mm Diameter Keyed | Avnet America |
LED Mounting Hardware, Base, PBT, UL, 80mm, 5A, 250 VDC, Gray, Lumawise Series | TE Connectivity 2-2343404-1 | RS Americas |
Special Order: MODULE, 80MM LUMAWISE ENDURANCE S,KEYED Lighting Product Type: Light Controller Base Primary Product Color: Gray Product Height: 16.5 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: UL Light Controller Base Gray 16.5 mm Not Vented | Street Lighting Connector | Part Number: 2-2343404-1 | Internal Number: 2-2343404-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2343404-1?
Additional datasheets, footprints and schematics for 2-2343404-1 are listed on our Part Details page. You can also find images and similar parts to 2-2343404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2343404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2343404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2343404-1 fall under?
The 2-2343404-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2343404-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2343404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2343404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2343404-1 have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 2-2343404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2343404-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2343404-1?
You can fill out our help required form which you can use to request a quote for 2-2343404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.