Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Finish | Matte |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Contact Type | Receptacle |
Wire Size | 28 – 24AWG, .08 – .22mm², 141.75 – 448CMA |
Termination Resistance | 15mΩ |
Operating Voltage | 125VDC, 125VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Applied Pressure | Standard |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact, Socket, Crimp, 28-24Awg | Newark Electronics |
Contact Socket Crimp Straight Tin Plated Phosphor Bronze Cable Mount | Avnet America |
Connector, AMPMODU, 2Mm, Rec, Cnt, Crimp,24-28Awg, Tin, Lp | TE Connectivity 2-2316113-3 | RS Americas |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 2-2316113-3?
Additional datasheets, footprints and schematics for 2-2316113-3 are listed on our Part Details page. You can also find images and similar parts to 2-2316113-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2316113-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2316113-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2316113-3 fall under?
The 2-2316113-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-2316113-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2316113-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2316113-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2316113-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-2316113-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2316113-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2316113-3?
You can fill out our help required form which you can use to request a quote for 2-2316113-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.