Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 36.3mm, 1.429in |
Height | 23mm, .906in |
Width | 23.15mm, .911in |
Agency/Standard | SAE/USCAR-2 |
Degree of Protection | IPX9K |
Terminal Position Assurance | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 252 |
Sealable | Yes |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | .197in, 5mm |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
2-Pos. Sealed 2.8Mm Uscar Clean Body For |Te Connectivity 2-2236706-1 | Newark Electronics |
2-POS. SEALED 2.8MM USCAR CLEA | TTI Europe |
2-POS.SLD 2.8MM USCAR CLEAN BO | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-2236706-1?
Additional datasheets, footprints and schematics for 2-2236706-1 are listed on our Part Details page. You can also find images and similar parts to 2-2236706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2236706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2236706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2236706-1 fall under?
The 2-2236706-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2236706-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2236706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2236706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2236706-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 2-2236706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2236706-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2236706-1?
You can fill out our help required form which you can use to request a quote for 2-2236706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.