Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
10,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
10,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
10,990
in stock
|
Buy Now | |
Farnell
from US$0.68
|
8,800
in stock
|
Buy Now | |
TE Store
from US$0.67
|
3,413
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Nichia NFDWJ130B-V2, COB L88 / L110, Seoul SDW 13.5*13.5 Series, Panasonic DMC 12CC, Everlight Xuan1313, Sharp Mini Zenigata, Citizen CLL036, Citizen CLL032, Nichia L-Series, Tridonic SLE-G6-LES 10, Panasonic C15, Panasonic C14, Citizen CLU700, COB J360, Sharp Petit Zenigata, Seoul SDW 19*19 Series, Citizen CLU720, Citizen CLU036, Citizen CLL030, Nichia S-Series, SDWx3F1C, LEMWM18680LG10A0, Seoul SAWS1566A, Seoul SAWS1564A, Panasonic DMC 17CC, Panasonic DMC 128, Nichia J-Series, Citizen CLL022, Citizen CLU034, 2PHM09x, Seoul SDW02F1C (ZC12), Seoul SDW81F1DY_ZC4, Citizen CLL020, 2PHM30x, COB L144 / L165 / L 204, Seoul SAWS0661A, Panasonic DMC 125, Sharp SDW, Tridonic SLE-G6-LES 15, Seoul SBWW1F1A, Cree CXB 1830, BridgeLux H9, Panasonic DMC 124, Everlight EAHP1919Wxx, LEMWM18580LG10A0, Tridonic SLE-G6-LES 17 |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Gold |
Current Rating (Max) | 3A |
Operating Voltage | 250VDC |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | No |
LED Manufacturer | Bridgelux, Seoul Semi, CREE, Sharp, Panasonic, Lumileds, Everlight, NICHIA, Edison Opto, Tridonic, Citizen |
Connector & Contact Terminates To | Printed Circuit Board |
COB Substrate Thickness | 1mm |
Sealable | No |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Led Lighting Mt.ing Accessories Led Holder |Amp Te Connectivity 2-2154857-1 | Newark Electronics |
LED Lighting Mt.ing Accessories LED HOLDER | Rapid Electronics |
SOCKET, SCALABLE LED, 2PC, GOLD, W/TS | Farnell |
Socket, SCALABLE LED, 2PC, Gold, w/TS Compatible LED: Panasonic DMC 128 Nichia J-Series Nichia L-Series Nichia S-Series Citizen CLU720 Nichia COB J360 Nichia L88 / L110 Cree CXB 1830 Edison Opto 2PHM09x Edison Opto 2PHM30x Everlight EAHP1919Wxx Everlight Xuan1313 Bridgelux H9 Nichia NFDWJ130B-V2 Seoul SDWx3F1C Seoul SAWS1564A Seoul SAWS1566A Luminus CXM-14 Gen 3 Cree CXB 1820 Seoul SAWS0661A Luminus CXM-11 GEN3 Luminus CGM-14 GEN4 Luminus CHM-9-XH20/XH30 Luminus CLM-14 GEN4 Luminus CXM-11 GEN4 Luminus CXM-14 GEN4 Luminus CHM-11-XH20 LG Innotek LEMWM18680LG10A1 Nichia L144/L165/L204 LG Innotek LEMWM18580LG10A1 Luminus CXM-4 GEN4 Luminus CXM-6 GEN 3/GEN 4 Citizen CLL020 Citizen CLL022 Citizen CLL030 Citizen CLL032 Citizen CLL036 Citizen CLU034 Citizen CLU036 Citizen CLU700 Luminus CLM-14 GEN 3 Tridonic SLE-G6-LES 10 Tridonic SLE-G6-LES 15 Tridonic SLE-G6-LES 17 Seoul SBWW1F1A Seoul SDW 19*19 Series Seoul SDW 13.5*13.5 Series Seoul SDW81F1DY_ZC4 Seoul SDW02F1C (ZC12) Sharp Mini Zenigata Sharp Petit Zenigata Sharp SDW Panasonic C14 Panasonic C15 Panasonic DMC 12CC Panasonic DMC 17CC Panasonic DMC 124 Panasonic DMC 125 Lighting Connector Features Included: Not Optic Compatible Does Not Enable Zhaga Compatibility Operating Voltage: 250 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 2 Panasonic DMC 128 Not Optic Compatible | Lumawise Led Holder | Part Number: 2-2154857-1 | Internal Number: 2-2154857-1 | TE Connectivity | TE Store |
AMP2-2154857-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2-2154857-1?
Additional datasheets, footprints and schematics for 2-2154857-1 are listed on our Part Details page. You can also find images and similar parts to 2-2154857-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2154857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2154857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2154857-1 fall under?
The 2-2154857-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2154857-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2154857-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2154857-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2154857-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2-2154857-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2154857-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2154857-1?
You can fill out our help required form which you can use to request a quote for 2-2154857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.