Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$7.94
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Black |
Ferrite Core | Without |
Number of Positions | 9 |
Number of USB Connectors | 2 |
Configuration | Double-Ended |
Wire Size | 26AWG, 32AWG |
Halogen Free | No |
Shielded | Yes |
Assembly Type | USB 3.0 Plug, Type A to Type A |
Connector Type (End A) | Plug |
Connector Type (End B) | Plug |
USB Type | Standard |
Cable Assembly USB 2m 9POS USB Type A to 9POS USB Type A PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 2-2117156-0?
Additional datasheets, footprints and schematics for 2-2117156-0 are listed on our Part Details page. You can also find images and similar parts to 2-2117156-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2117156-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2117156-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2117156-0 fall under?
The 2-2117156-0 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2117156-0 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2117156-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2117156-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2117156-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2117156-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2117156-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2117156-0?
You can fill out our help required form which you can use to request a quote for 2-2117156-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.