Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.35
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
44,506
in stock
|
Buy Now | |
Chip One Stop
from US$3.02
|
44,506
in stock
|
Buy Now | |
Distrelec
from US$4.32
|
44,506
in stock
|
Buy Now | |
Heilind Electronics
from US$3.04
|
7,776
in stock
|
Buy Now | |
TE Store
from US$5.63
|
7,062
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
5,939
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
4,234
in stock
|
Buy Now | |
element14
from US$5.03
|
2,350
in stock
|
Buy Now | |
Farnell
from US$4.59
|
2,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.04
|
1,555
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
658
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
20
in stock
|
Buy Now | |
Avnet Asia
from US$3.60
|
-
|
Buy Now | |
Boersig
from US$4.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Positions | 9 |
Number of Ports | 1 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | .091in, 2.3mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2.5mm, 2mm, .098in, .078in |
Housing Color | Blue |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-HB |
Moisture Sensitivity Level | 5a |
Industry Standard | USB 3.0 |
Locking Feature | Without |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature Type | Flange |
PCB Connector Seating | Flush |
Mounting Location | Top |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | Yes |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 144 |
USB Version | 3.0 |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Termination Method to Printed Circuit Board | Wave Solder |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mating Cycles (Max) | 5000 |
USB Connectors TYPE A RECEPTACLE 9P USB 3.0 | Rapid Electronics |
TE Connectivity - AMP USB Connector Std USB 3.0 Type A R/A T/H | Distrelec |
USB 3.0 STD A RECEPTACLE | Heilind Electronics |
Std USB 3.0, Type A, R/A, T/H, USB Adapter Type: A USB Version: 3.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 3.0 Standard Receptacle | Usb Connector Type | Part Number: 1932258-1 | Internal Number: 1932258-1 | TE Connectivity | TE Store |
Conn USB Type A Receptacle 9 POS 2/2.5mm RA Through Hole Single Port Box/Tray | Avnet America |
Type A 9 Position Single Port Right Angle USB 3.0 Industry Standard Connector | Future Electronics |
USB CONN, 3.0, USB TYPE A, RCPT, THT | element14 |
Usb Conn, 3.0, Usb Type A, Rcpt, Tht | Newark Electronics |
Right Angle Version 3.0 Type A USB Conn, Through Hole Socket, 100 V ac/dc, 1.8A | TE Connectivity 1932258-1 | RS Americas |
USB 3.0 Type A PCB Receptacle | RS |
Where can I find additional details, specifications and documents for a 1932258-1?
Additional datasheets, footprints and schematics for 1932258-1 are listed on our Part Details page. You can also find images and similar parts to 1932258-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932258-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932258-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932258-1 fall under?
The 1932258-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932258-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932258-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932258-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932258-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 1932258-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932258-1 often in real-time on the comparison pages.
What if I can't find stock of 1932258-1?
You can fill out our help required form which you can use to request a quote for 1932258-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.