Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
13,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
13,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
13,500
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
13,500
in stock
|
Buy Now | |
TE Store
from US$0.68
|
341
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Contact Current Rating (Max) | 7A |
Height | 5.8in, .228mm |
Wire Size | 22 – 20AWG |
Centerline (Pitch) | .157mm, 4in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Lighting Conn 2 Position 22 Awg Thru Hole Closed |Amp Te Connectivity 2-2106489-2 | Newark Electronics |
Lighting Conn 2 Position 22 AWG Thru Hole Closed | Rapid Electronics |
TE Connectivity Connector Thru Hole-IDC 2 pos 22AWG Lighting Connectors 2 Position 22 AWG Thru Hole Closed End | Distrelec |
CONNECTOR, THRU HOLE-IDC, 2 POS, 22AWG | Farnell |
Connector, Thru Hole-IDC, 2 pos, 22AWG Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4 in Centerline (Pitch): .16 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 2 4" .16 mm | Poke-In Connector | Part Number: 2-2106489-2 | Internal Number: 2-2106489-2 | 4" | TE Connectivity | TE Store |
Conn IDC Connector M 2 POS 4mm IDT RA Cable Mount Tape | Avnet America |
Where can I find additional details, specifications and documents for a 2-2106489-2?
Additional datasheets, footprints and schematics for 2-2106489-2 are listed on our Part Details page. You can also find images and similar parts to 2-2106489-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2106489-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2106489-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2106489-2 fall under?
The 2-2106489-2 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2106489-2 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2106489-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2106489-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2106489-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2106489-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2106489-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2106489-2?
You can fill out our help required form which you can use to request a quote for 2-2106489-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.