2-2106751-2 Lighting Connectors by TE Connectivity

Connector, Thru Hole-IDC, 2 pos, 22AWG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
1,050
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.93
1,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.84
1,050
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.83
1,050
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for Boersig
Boersig
from US$0.55
-
Buy Now
Logo for TE Store
TE Store
from US$0.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 2
Contact Current Rating (Max) 7A
Height 5.8in, .228mm
Wire Size 22 – 20AWG
Centerline (Pitch) .157mm, 4in
Connector Mounting Type Board Mount
Circuit Application Power
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Sealable No
Connector Type Connector Assembly
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

Lighting Conn 2 Position 22 Awg Thru Hole Feed |Amp Te Connectivity 2-2106751-2 | Newark Electronics
Lighting Conn 2 Position 22 AWG Thru Hole Feed | Rapid Electronics
TE Connectivity Connector Thru Hole-IDC 2 pos 22AWG Lighting Connectors 2 Position 22 AWG Thru Hole Feed Thru | Distrelec
Conn IDC Connector M 2 POS 4mm IDT RA Cable Mount Tape | Avnet America
Connector, Thru Hole-IDC, 2 pos, 22AWG Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4 in Centerline (Pitch): .16 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 2 4" .16 mm | Poke-In Connector | Part Number: 2-2106751-2 | Internal Number: 2-2106751-2 | 4" | TE Connectivity | TE Store
CONNECTOR, GREEN, TH, 22AWG, 2WAY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2106751-2?

Additional datasheets, footprints and schematics for 2-2106751-2 are listed on our Part Details page. You can also find images and similar parts to 2-2106751-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2106751-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2106751-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2106751-2 fall under?

The 2-2106751-2 is listed under Connectors > Lighting Connectors > Poke-In Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-2106751-2 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2106751-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2106751-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2106751-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-2106751-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2106751-2 often in real-time on the comparison pages.

What if I can't find stock of 2-2106751-2?

You can fill out our help required form which you can use to request a quote for 2-2106751-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay