Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Boot Color (Left) | Black |
---|---|
Ferrule Material | Ceramic |
Boot Type (Left) | Standard |
Polarity | Pair Flipped |
Boot Type (Right) | Standard |
Boot Color (Right) | Black |
Connector Color (End A) | Beige |
Connector Color (End B) | Beige |
Cable Jacket Color | Black |
Number of Connectors (End B) | 2 |
Cable Buffering | Tight Buffer |
Number of Fibers | 2 |
Number of Connectors (End A) | 2 |
Fiber Diameter | 50/125µm |
Outside Cable Diameter | .295in, 7.5mm |
Flammability Rating | OFNR (Riser) Jacket |
Cable Assembly Length | 23m |
Mode | Multimode |
Fiber Type | OM3 |
Connector Type (End B) | LC |
Connector Style (End A) | Duplex |
Cable Type | Fiber Optic |
Connector Type (End A) | LC |
Connector Style (End B) | Duplex |
Product Type | Cable Assembly |
Cable Assembly Type | LC Duplex to LC Duplex |
Fiber Channel | No |
Insertion Loss A (Max) | .58dB |
Insertion Loss B (Max) | .58dB |
Where can I find additional details, specifications and documents for a 2-2064915-3?
Additional datasheets, footprints and schematics for 2-2064915-3 are listed on our Part Details page. You can also find images and similar parts to 2-2064915-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2064915-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2064915-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2064915-3 fall under?
The 2-2064915-3 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2064915-3 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2064915-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2064915-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2064915-3 have stock available?
There is no stock from authorised distributors for 2-2064915-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2064915-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2064915-3?
You can fill out our help required form which you can use to request a quote for 2-2064915-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.