Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1828619-1,
CY9159-000 |
Prices starting from US$15.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.12
|
190
in stock
|
Buy Now | |
TE Store
from US$20.12
|
711
in stock
|
Buy Now | |
Rapid Electronics
from US$25.73
|
368
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$22.50
|
200
in stock
|
Buy Now | |
element14
from US$22.63
|
190
in stock
|
Buy Now | |
Future Electronics
from US$17.75
|
-
|
Buy Now | |
Avnet America
from US$15.67
|
-
|
Buy Now | |
RS Americas
from US$25.09
|
-
|
Buy Now | |
Boersig
from US$26.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Connector Style | Receptacle, Duplex |
Product Type | Connector |
Mode | Multimode |
Kit,Receptacle,LC, ODVA,MM Fiber Optic Mode: Multimode Connector & Housing Type: Receptacle Multimode Receptacle | Odva Lc Connector | Part Number: 1828619-1 | Internal Number: 1828619-1 | Alias Number: AMP-0-1828619-1 | TE Connectivity | TE Store |
Fiber Optic Conn Multi-Mode Recept Fiber Optic | Rapid Electronics |
FO ADAPTER, LC DUPLEX JACK-JACK | Farnell |
Fibre Optic Adapter, Lc Duplex Jack-Jack | Newark Electronics |
FIBER OPTIC ADAPTER, LC DUPLEX, JACK | element14 |
Conn LC Multimode Duplex RCP ST Panel Mount | Avnet America |
Kit, Receptacle, LC, ODVA, MM, ODVA LC Connectors | TE Connectivity 1828619-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1828619-1?
Additional datasheets, footprints and schematics for 1828619-1 are listed on our Part Details page. You can also find images and similar parts to 1828619-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828619-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828619-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828619-1 fall under?
The 1828619-1 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > ODVA LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1828619-1 when available in the ODVA LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828619-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828619-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828619-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1828619-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828619-1 often in real-time on the comparison pages.
What if I can't find stock of 1828619-1?
You can fill out our help required form which you can use to request a quote for 1828619-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.