Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1879021-5 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.17
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 10.5 x 5.5 x 5mm |
Resistance | 1Ω |
Voltage Rating | 500V |
Power Rating | 3W |
Tolerance | 5% |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
1 OHM 3W 5% | TTI Europe |
SM Series 1 Ohm â–’5 % 3 W â–’200 ppm/â–‘C Surface Mount Wirewound Resistor | Future Electronics |
2-1879021-5 Rohs Compliant: Yes |Cgs Te Connectivity 2-1879021-5 | Newark Electronics |
SMD Chip Resistor, 1 Ohm, ± 5%, 3 W, 4122 [10555 Metric], Wirewound, Power | Avnet America |
SMD Chip Resistor, 1 Ohm, � 5%, 3 W, 4122 [10555 Metric], Wirewound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1879021-5?
Additional datasheets, footprints and schematics for 2-1879021-5 are listed on our Part Details page. You can also find images and similar parts to 2-1879021-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1879021-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1879021-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1879021-5 fall under?
The 2-1879021-5 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1879021-5 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1879021-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1879021-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1879021-5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 2-1879021-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1879021-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1879021-5?
You can fill out our help required form which you can use to request a quote for 2-1879021-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.