Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | .244in, 6.2mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 180 |
Packaging Method | Box & Tray, Tray |
Housing Type | Tab Housing |
Sealable | No |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP U/P SGL ROW HDR ASSY V 4P | Heilind Electronics |
AMP U/P SGL ROW HDR ASSY V 4P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.2 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2-178841-1 | Internal Number: 2-178841-1 | 6.2 mm | TE Connectivity | TE Store |
Amp U/P Sgl Row Hdr Assy V 4P Rohs Compliant: Yes |Amp Te Connectivity 2-178841-1 | Newark Electronics |
Conn Power HDR 4 POS 6.2mm Solder ST Thru-Hole 4 Terminal 1 Port Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-178841-1?
Additional datasheets, footprints and schematics for 2-178841-1 are listed on our Part Details page. You can also find images and similar parts to 2-178841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-178841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-178841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-178841-1 fall under?
The 2-178841-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-178841-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-178841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-178841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-178841-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2-178841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-178841-1 often in real-time on the comparison pages.
What if I can't find stock of 2-178841-1?
You can fill out our help required form which you can use to request a quote for 2-178841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.