Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Keyed | No |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Status Indicator | None |
Number of Positions | 8 |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, .76µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 1.3mm, .05in |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 15.9mm |
Connector Height | .624in, 15.9mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Material | PA 9T GF30 |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 350 |
実装方法 | Reel |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj11,8P8C,top Entry,smt,30U" |Te Connectivity 2-1734858-3 | Newark Electronics |
Conn RJ-45 F 8 POS 1.01mm Solder ST SMD 8 Terminal 1 Port Reel Cat 3 | Avnet America |
RJ11,8P8C, TOP ENTRY, SMT,30u | TE Connectivity 2-1734858-3 | RS Americas |
RJ11,8P8C,TOP ENTRY,SMT,30U | Farnell |
Where can I find additional details, specifications and documents for a 2-1734858-3?
Additional datasheets, footprints and schematics for 2-1734858-3 are listed on our Part Details page. You can also find images and similar parts to 2-1734858-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734858-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734858-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734858-3 fall under?
The 2-1734858-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734858-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734858-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734858-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734858-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1734858-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734858-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1734858-3?
You can fill out our help required form which you can use to request a quote for 2-1734858-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.