Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Cover Color | Black |
Shield Plating Material | Nickel |
Grounding Tab Plating Material | Tin over Nickel |
Connector Contact Density | Standard |
Port Configuration | Multiple Ports |
Multiple Port Configuration | Stacked |
Keyed | No |
Port Matrix Configuration | 2 x 8 |
Number of PCB Ground Tabs | 5 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
PCB Tail Length | .138in, 3.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 25.3mm |
Connector Height | .996in, 25.3mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 15 |
実装方法 | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Rj45,16 Pos,stacked,25U Ni,6U Au |Te Connectivity 2-1734473-1 | Newark Electronics |
RJ45 16 POS STACKED 25U" | Avnet America |
Special Order: RJ45,16 pos,Stacked,25u Ni,6u Au Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 8 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 8 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-1734473-1 | Internal Number: 2-1734473-1 | TE Connectivity | TE Store |
RJ45,16 POS,STACKED,25U NI,6U AU | Farnell |
Where can I find additional details, specifications and documents for a 2-1734473-1?
Additional datasheets, footprints and schematics for 2-1734473-1 are listed on our Part Details page. You can also find images and similar parts to 2-1734473-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734473-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734473-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734473-1 fall under?
The 2-1734473-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734473-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734473-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734473-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734473-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2-1734473-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734473-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1734473-1?
You can fill out our help required form which you can use to request a quote for 2-1734473-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.