Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
PCB Ground Tab Location | .18in, 4.57mm |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Low |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 8 |
Keyed | No |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .11in, 2.79mm |
Connector Height | 13.2mm, .52in |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 13.2mm |
Mating Entry Location | Side |
Housing Material | PA 46 |
Housing Color | Yellow |
Centerline (Pitch) | 1.02mm, .04in |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Box |
Packaging Quantity | 25 |
Packaging Method | Box & Tray, Box |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
M/J,rj45,side Entry,8P8C,r/A,15U Au,d3.2 |Amp Te Connectivity 2-1734264-1 | Newark Electronics |
M/J,RJ45,SIDE ENTRY,8P8C,R/A,15U AU,D3.2 | Avnet America |
Where can I find additional details, specifications and documents for a 2-1734264-1?
Additional datasheets, footprints and schematics for 2-1734264-1 are listed on our Part Details page. You can also find images and similar parts to 2-1734264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734264-1 fall under?
The 2-1734264-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734264-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734264-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1734264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734264-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1734264-1?
You can fill out our help required form which you can use to request a quote for 2-1734264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.