Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.50
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$13.78
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$10.81
|
224
in stock
|
Buy Now | |
Chip One Stop
from US$9.79
|
224
in stock
|
Buy Now | |
Farnell
from US$13.14
|
180
in stock
|
Buy Now | |
TE Store
from US$13.03
|
42
in stock
|
Buy Now | |
Avnet America
from US$9.40
|
-
|
Buy Now |
Assembly Process Feature Material | Polyimide Film |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 80 |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material Thickness | 29.9212µin |
PCB Contact Termination Area Plating Material Thickness | 29.9212µin, .76µm |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 1.25A, 9.5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Select Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
Stack Height | 5mm, 11mm, 19mm, 30mm, 22mm, 8mm, 1.181in, 25mm, 16mm |
Row-to-Row Spacing | .136371in |
Connector Height | .119865in, 3.05mm |
コネクタの高さ | 3.05mm |
Dielectric Withstanding Voltage (Max) | 675VAC |
Operating Voltage | 125VAC |
Insulation Resistance | 2MΩ |
Impedance | 100Ω |
Housing Color | Black |
Centerline (Pitch) | .8mm, .031in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | Without |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Comment | Use of stand offs recommended. Contact Product Engineering for recommendations. |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 56 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Connectors Msb0.80Rc-Asy080Fl 30 Ty Rohs Compliant: Yes |Amp Te Connectivity 2-1658462-2 | Newark Electronics |
MSB0.80RC-ASY080FL - 30 -TY | Rapid Electronics |
TE Connectivity MSB0.80RC-ASY080FL - 30 -TY Board to Boa | Distrelec |
CONN, FFC/FPC, 80POS, 2ROW, 0.8MM | Farnell |
MSB0.80RC-ASY080FL,-,30,-TY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 2-1658462-2 | Internal Number: 2-1658462-2 | .8 mm | TE Connectivity | TE Store |
Conn Mictor SB Connector RCP 80 POS 0.8mm Solder ST SMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-1658462-2?
Additional datasheets, footprints and schematics for 2-1658462-2 are listed on our Part Details page. You can also find images and similar parts to 2-1658462-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1658462-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658462-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1658462-2 fall under?
The 2-1658462-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1658462-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658462-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1658462-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1658462-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1658462-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1658462-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1658462-2?
You can fill out our help required form which you can use to request a quote for 2-1658462-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.